Vishay Intertechnology, Inc. RES 100M OHM 1% .7W 2512 HV CRHV2512AF100MFKE5

Description
RES 100Mohm 1% .7W 2512 HV
Request a Quote
Description
RES 100Mohm 1% .7W 2512 HV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRHV2512 thick film chip resistor is designed for high voltage applications, capable of withstanding up to 3000 V. It features a resistance value of 0.1 GΩ with a tolerance of ±1% and a power rating of 1 W. The resistor is suitable for automatic placement and is available in tape and reel packaging. It has a robust construction with a resistive element made of ruthenium oxide and is encapsulated in glass, ensuring stability and reliability under various conditions. The operating temperature range is from -55 °C to +155 °C, with outstanding stability of less than 0.5% change when tested at full rated power. The termination options include solder-coated nickel barrier or non-magnetic terminations, providing flexibility for different mounting techniques. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRHV2512 thick film chip resistor is designed for high voltage applications, capable of withstanding up to 3000 V. It features a resistance value of 0.1 GΩ with a tolerance of ±1% and a power rating of 1 W. The resistor is suitable for automatic placement and is available in tape and reel packaging. It has a robust construction with a resistive element made of ruthenium oxide and is encapsulated in glass, ensuring stability and reliability under various conditions. The operating temperature range is from -55 °C to +155 °C, with outstanding stability of less than 0.5% change when tested at full rated power. The termination options include solder-coated nickel barrier or non-magnetic terminations, providing flexibility for different mounting techniques. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RES 100M OHM 1% .7W 2512 HV - CRHV2512AF100MFKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100M OHM 1% .7W 2512 HV
CRHV2512AF100MFKE5
RES 100M OHM 1% .7W 2512 HV CRHV2512AF100MFKE5
RES 100Mohm 1% .7W 2512 HV

RES 100Mohm 1% .7W 2512 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKE5DKR-ND
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKE5CT-ND
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKE5TR-ND
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay - 01Y5185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay
01Y5185
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay 01Y5185
RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay - 13AJ4634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay
13AJ4634
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay 13AJ4634
RES, 100M, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 100M, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay - 70AJ5551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay
70AJ5551
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay 70AJ5551
RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRHV2512AF100MFKE5 3579-CRHV2512AF100MFKE5DKR-ND 01Y5185 13AJ4634
Product Name RES 100M OHM 1% .7W 2512 HV Chip Resistor - Surface Mount Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 1.00E8 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7000 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details