Vishay Intertechnology, Inc. RES 30.0M OHM 1/2W 1% 2010 HV CRHV2010AF30M0FKE5

Description
RES 30.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet
Description
RES 30.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0M OHM 1/2W 1% 2010 HV - CRHV2010AF30M0FKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0M OHM 1/2W 1% 2010 HV
CRHV2010AF30M0FKE5
RES 30.0M OHM 1/2W 1% 2010 HV CRHV2010AF30M0FKE5
RES 30.0Mohm 1/2W 1% 2010 HV

RES 30.0Mohm 1/2W 1% 2010 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV2010AF30M0FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF30M0FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF30M0FKE5TR-ND
30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF30M0FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF30M0FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF30M0FKE5CT-ND
30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF30M0FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF30M0FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF30M0FKE5DKR-ND
30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay - 70AJ5547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
70AJ5547
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay 70AJ5547
RES, 30M, 1%, 0.5W, 2010, THICK FILM; Resistance:30Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 30M, 1%, 0.5W, 2010, THICK FILM; Resistance:30Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay - 01Y4840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
01Y4840
Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay 01Y4840
RES, 30M, 1%, 0.5W, 2010, THICK FILM; Resistance:30Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 30M, 1%, 0.5W, 2010, THICK FILM; Resistance:30Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRHV2010AF30M0FKE5 3579-CRHV2010AF30M0FKE5TR-ND 70AJ5547
Product Name RES 30.0M OHM 1/2W 1% 2010 HV Chip Resistor - Surface Mount Res, 30M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 3.00E7 ohms 3.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details