Vishay Precision Group Surface Mount Resistors CRHV2010AF1G00FKET

Description
Vishay CRHV2010AF1G00FKET
Request a Quote
Description
Vishay CRHV2010AF1G00FKET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRHV Series, features a resistance value of 1 GΩ and a power rating of 500 mW. It is designed to operate at a maximum working voltage of 2 kV and has a tolerance of ±1%. This resistor is suitable for applications requiring high voltage and offers outstanding stability with a temperature coefficient of ±100 ppm/°C. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. The resistor is RoHS compliant and available in a 2010 case size, making it compatible with standard surface mount technology. It is also flow solderable and can be packaged in tape and reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRHV Series, features a resistance value of 1 GΩ and a power rating of 500 mW. It is designed to operate at a maximum working voltage of 2 kV and has a tolerance of ±1%. This resistor is suitable for applications requiring high voltage and offers outstanding stability with a temperature coefficient of ±100 ppm/°C. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. The resistor is RoHS compliant and available in a 2010 case size, making it compatible with standard surface mount technology. It is also flow solderable and can be packaged in tape and reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8198758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198758P
Surface Mount Resistors 8198758P
Vishay CRHV2010AF1G00FKET

Vishay CRHV2010AF1G00FKET

Supplier's Site
Surface Mount Resistors - 8198758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198758
Surface Mount Resistors 8198758
Vishay CRHV2010AF1G00FKET

Vishay CRHV2010AF1G00FKET

Supplier's Site
Surface Mount Resistors - 1622906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622906
Surface Mount Resistors 1622906
Vishay CRHV2010AF1G00FKET

Vishay CRHV2010AF1G00FKET

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV2010AF1G00FKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF1G00FKETCT-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF1G00FKETCT-ND
RES 1 GOHM 1% 1/2W 2010

RES 1 GOHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF1G00FKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF1G00FKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF1G00FKETDKR-ND
RES 1 GOHM 1% 1/2W 2010

RES 1 GOHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF1G00FKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF1G00FKETTR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF1G00FKETTR-ND
RES 1 GOHM 1% 1/2W 2010

RES 1 GOHM 1% 1/2W 2010

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crhv Series, 1 Gohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Vishay - 53X3116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crhv Series, 1 Gohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Vishay
53X3116
Surface Mount Thick Film Resistor, Crhv Series, 1 Gohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Vishay 53X3116
Surface Mount Thick Film Resistor, CRHV Series, 1 Gohm, 500 mW, - 1%, 2 kV, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRHV Series, 1 Gohm, 500 mW, - 1%, 2 kV, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8198758P 8198758 3579-CRHV2010AF1G00FKETCT-ND 53X3116
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crhv Series, 1 Gohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 1.00E9 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers