Vishay Intertechnology, Inc. RES 12.0M OHM 1/2W 1% 2010 HV CRHV2010AF12M0FKE5

Description
RES 12.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet
Description
RES 12.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0M OHM 1/2W 1% 2010 HV - CRHV2010AF12M0FKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0M OHM 1/2W 1% 2010 HV
CRHV2010AF12M0FKE5
RES 12.0M OHM 1/2W 1% 2010 HV CRHV2010AF12M0FKE5
RES 12.0Mohm 1/2W 1% 2010 HV

RES 12.0Mohm 1/2W 1% 2010 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV2010AF12M0FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF12M0FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF12M0FKE5TR-ND
12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF12M0FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF12M0FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF12M0FKE5DKR-ND
12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF12M0FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF12M0FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF12M0FKE5CT-ND
12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

12 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRHV2010AF12M0FKE5 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRHV2010AF12M0FKE5
Resistors - Chip Resistor - Surface Mount CRHV2010AF12M0FKE5
RES SMD 12M OHM 1% 1/2W 2010

RES SMD 12M OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRHV2010AF12M0FKE5 3579-CRHV2010AF12M0FKE5TR-ND CRHV2010AF12M0FKE5
Product Name RES 12.0M OHM 1/2W 1% 2010 HV Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 1.20E7 ohms 1.20E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details