Vishay Intertechnology, Inc. Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R CRHV2010AF10M0JKFB

Description
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R - CRHV2010AF10M0JKFB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
CRHV2010AF10M0JKFB
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R CRHV2010AF10M0JKFB
Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R

Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRHV2010AF10M0JKFB
Product Name Res 2010 10M Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details