Vishay Intertechnology, Inc. RES 10.0M OHM 1/2W 1% 2010 HV CRHV2010AF10M0FKE5

Description
RES 10.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet
Description
RES 10.0Mohm 1/2W 1% 2010 HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1/2W 1% 2010 HV - CRHV2010AF10M0FKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1/2W 1% 2010 HV
CRHV2010AF10M0FKE5
RES 10.0M OHM 1/2W 1% 2010 HV CRHV2010AF10M0FKE5
RES 10.0Mohm 1/2W 1% 2010 HV

RES 10.0Mohm 1/2W 1% 2010 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKE5DKR-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKE5CT-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKE5TR-ND
10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

10 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay - 70AJ5545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
70AJ5545
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay 70AJ5545
RES, 10M, 1%, 0.5W, 2010, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 10M, 1%, 0.5W, 2010, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay - 01Y4676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
01Y4676
Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay 01Y4676
RES, 10M, 1%, 0.5W, 2010, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 10M, 1%, 0.5W, 2010, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRHV2010AF10M0FKE5 3579-CRHV2010AF10M0FKE5DKR-ND 70AJ5545
Product Name RES 10.0M OHM 1/2W 1% 2010 HV Chip Resistor - Surface Mount Res, 10M, 1%, 0.5W, 2010, Thick Film; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details