Vishay CRHV2010AF100MFKET
RES 100 MOHM 1% 1/2W 2010
RES 100 MOHM 1% 1/2W 2010
RES 100 MOHM 1% 1/2W 2010
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8198754 | 8198754P | 3579-CRHV2010AF100MFKETDKR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010; 2010 |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 1.00E8 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts |