CRHV1206, 3-SIDED, SOLDER COATED
CRHV1206, 3-SIDED, SOLDER COATED
CRHV1206, 3-SIDED, SOLDER COATED
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 3579-CRHV1206AF50M0FNEFDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |