Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHV1206AF50M0FNE5

Description
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV1206AF50M0FNE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF50M0FNE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF50M0FNE5DKR-ND
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF50M0FNE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF50M0FNE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF50M0FNE5CT-ND
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF50M0FNE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF50M0FNE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF50M0FNE5TR-ND
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
RES 50.0M OHM .3W 1% 1206 HV - CRHV1206AF50M0FNE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.0M OHM .3W 1% 1206 HV
CRHV1206AF50M0FNE5
RES 50.0M OHM .3W 1% 1206 HV CRHV1206AF50M0FNE5
RES 50.0Mohm .3W 1% 1206 HV

RES 50.0Mohm .3W 1% 1206 HV

Supplier's Site
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5543
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5543
RES, 50M, 1%, 0.3W, 1206, THICK FILM; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 50M, 1%, 0.3W, 1206, THICK FILM; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 01Y4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
01Y4146
Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 01Y4146
RES, 50M, 1%, 0.3W, 1206, THICK FILM; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 50M, 1%, 0.3W, 1206, THICK FILM; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3579-CRHV1206AF50M0FNE5DKR-ND CRHV1206AF50M0FNE5 70AJ5543
Product Name Chip Resistor - Surface Mount RES 50.0M OHM .3W 1% 1206 HV Res, 50M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers