Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHV1206AF400MJNE5

Description
400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV1206AF400MJNE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF400MJNE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF400MJNE5TR-ND
400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF400MJNE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF400MJNE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF400MJNE5DKR-ND
400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF400MJNE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF400MJNE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF400MJNE5CT-ND
400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

400 MOhms ±5% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
RES SMD 400M OHM 5% 0.3W 1206 - 873-CRHV1206AF400MJNE5 - Utmel Electronic Limited
Hong Kong, China
RES SMD 400M OHM 5% 0.3W 1206
873-CRHV1206AF400MJNE5
RES SMD 400M OHM 5% 0.3W 1206 873-CRHV1206AF400MJNE5
RES SMD 400M OHM 5% 0.3W 1206

RES SMD 400M OHM 5% 0.3W 1206

Supplier's Site
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay - 01Y4083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay
01Y4083
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay 01Y4083
RES, 0G4, 5%, 0.3W, 1206, THICK FILM; Resistance:0.4Gohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

RES, 0G4, 5%, 0.3W, 1206, THICK FILM; Resistance:0.4Gohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5542
Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5542
RES, 0G4, 5%, 0.3W, 1206, THICK FILM; Resistance:0.4Gohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

RES, 0G4, 5%, 0.3W, 1206, THICK FILM; Resistance:0.4Gohm; Resistance Tolerance:± 5%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3579-CRHV1206AF400MJNE5TR-ND 873-CRHV1206AF400MJNE5 01Y4083
Product Name Chip Resistor - Surface Mount RES SMD 400M OHM 5% 0.3W 1206 Res, 0G4, 5%, 0.3W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers