RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes
RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AJ5538 |
| Product Name | Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |