Vishay Intertechnology, Inc. RES 20.0M OHM .3W 1% 1206 HV CRHV1206AF20M0FKE5

Description
RES 20.0Mohm .3W 1% 1206 HV
Request a Quote Datasheet
Description
RES 20.0Mohm .3W 1% 1206 HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0M OHM .3W 1% 1206 HV - CRHV1206AF20M0FKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0M OHM .3W 1% 1206 HV
CRHV1206AF20M0FKE5
RES 20.0M OHM .3W 1% 1206 HV CRHV1206AF20M0FKE5
RES 20.0Mohm .3W 1% 1206 HV

RES 20.0Mohm .3W 1% 1206 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV1206AF20M0FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF20M0FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF20M0FKE5DKR-ND
20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF20M0FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF20M0FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF20M0FKE5TR-ND
20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF20M0FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF20M0FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF20M0FKE5CT-ND
20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

20 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 01Y3858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
01Y3858
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 01Y3858
RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5539
Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5539
RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRHV1206AF20M0FKE5 3579-CRHV1206AF20M0FKE5DKR-ND 01Y3858
Product Name RES 20.0M OHM .3W 1% 1206 HV Chip Resistor - Surface Mount Res, 20M, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.00E7 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details