Vishay Precision Group Chip Resistor - Surface Mount CRHV1206AF1G00FMFT

Description
RES 1 GOHM 1% 0.3W 1206
Request a Quote Datasheet
Description
RES 1 GOHM 1% 0.3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FMFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FMFTDKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FMFTDKR-ND
RES 1 GOHM 1% 0.3W 1206

RES 1 GOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FMFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FMFTTR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FMFTTR-ND
RES 1 GOHM 1% 0.3W 1206

RES 1 GOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FMFTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FMFTCT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FMFTCT-ND
RES 1 GOHM 1% 0.3W 1206

RES 1 GOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRHV1206AF1G00FMFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRHV1206AF1G00FMFT
Chip Resistor - Surface Mount CRHV1206AF1G00FMFT
CRHV1206, 1G, 1%, 300 PPM, FT, E

CRHV1206, 1G, 1%, 300 PPM, FT, E

Supplier's Site Datasheet
Res, Thick Film, 1G, 1%, 0.3W, 1206; Resistance Vishay - 08N2040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1G, 1%, 0.3W, 1206; Resistance Vishay
08N2040
Res, Thick Film, 1G, 1%, 0.3W, 1206; Resistance Vishay 08N2040
RES, THICK FILM, 1G, 1%, 0.3W, 1206; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, THICK FILM, 1G, 1%, 0.3W, 1206; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5534
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5534
RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 3579-CRHV1206AF1G00FMFTDKR-ND CRHV1206AF1G00FMFT 08N2040
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1G, 1%, 0.3W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers