Vishay Intertechnology, Inc. RES 1.00G OHM .3W 1% 1206 HV CRHV1206AF1G00FKE5

Description
RES 1.00Gohm .3W 1% 1206 HV
Request a Quote Datasheet
Description
RES 1.00Gohm .3W 1% 1206 HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00G OHM .3W 1% 1206 HV - CRHV1206AF1G00FKE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00G OHM .3W 1% 1206 HV
CRHV1206AF1G00FKE5
RES 1.00G OHM .3W 1% 1206 HV CRHV1206AF1G00FKE5
RES 1.00Gohm .3W 1% 1206 HV

RES 1.00Gohm .3W 1% 1206 HV

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FKE5DKR-ND
1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FKE5CT-ND
1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF1G00FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF1G00FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF1G00FKE5TR-ND
1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 01Y3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
01Y3636
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 01Y3636
RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5533
Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5533
RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 1G, 1%, 0.3W, 1206, THICK FILM; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRHV1206AF1G00FKE5 3579-CRHV1206AF1G00FKE5DKR-ND 01Y3636
Product Name RES 1.00G OHM .3W 1% 1206 HV Chip Resistor - Surface Mount Res, 1G, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details