RES 10 MOHM 1% 0.3W 1206
RES 10 MOHM 1% 0.3W 1206
RES 10 MOHM 1% 0.3W 1206
Res Thick Film 1206 10M Ohm 1% 0.3W ±100ppm/C Pad SMD T/R
Surface Mount Chip Resistor, Thick Film, CRHV Series, 10 Mohm, 300 mW, 1%, 1.5 kV RoHS Compliant: Yes
CRHV1206, 10M, 1%, 100 PPM, FT,
RES 10 MOHM 1% 0.3W 1206
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 3579-CRHV1206AF10M0FKFTDKR-ND | 866-CRHV1206AF10M0FKFT | 89K9971 | CRHV1206AF10M0FKFT | CRHV1206AF10M0FKFT |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 10M Ohm 1% 0.3W ±100ppm/C Pad SMD T/R | Surface Mount Chip Resistor, Thick Film, Crhv Series, 10 Mohm, 300 Mw, 1%, 1.5 Kv Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |