The Vishay Thick Film Resistor, part number 89K9972, features a resistance value of 100MΩ with a tolerance of ±1%. It has a power rating of 0.3W and is housed in a 1206 case size. This resistor is designed for high voltage applications, capable of withstanding voltages up to 1500V. It offers excellent stability with a temperature coefficient of resistance (TCR) of 100 ppm/°C. The resistor is suitable for automatic placement and is available in tape and reel packaging. It is RoHS compliant, making it suitable for environmentally conscious designs. The resistor's construction includes a ruthenium oxide resistive element and a glass encapsulation, ensuring durability and reliability in various applications.
RES 100 MOHM 1% 0.3W 1206
RES 100 MOHM 1% 0.3W 1206
RES 100 MOHM 1% 0.3W 1206
RESISTOR, THICK FILM, 100M, 1%, 0.3W, 1206; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Qualification:- RoHS Compliant: Yes
RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes
CRHV1206, 100M, 1%, 100 PPM, FT,
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 3579-CRHV1206AF100MFKFTCT-ND | 89K9972 | 70AJ5537 | CRHV1206AF100MFKFT |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thick Film, 100M, 1%, 0.3W, 1206; Resistance Vishay | Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |