Vishay Precision Group Surface Mount Resistors CRHV1206AF100MFKET

Description
Vishay CRHV1206AF100MFKET
Request a Quote Datasheet
Description
Vishay CRHV1206AF100MFKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8198745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198745
Surface Mount Resistors 8198745
Vishay CRHV1206AF100MFKET

Vishay CRHV1206AF100MFKET

Supplier's Site
Surface Mount Resistors - 8198745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198745P
Surface Mount Resistors 8198745P
Vishay CRHV1206AF100MFKET

Vishay CRHV1206AF100MFKET

Supplier's Site
Surface Mount Resistors - 1727732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1727732
Surface Mount Resistors 1727732
Vishay CRHV1206AF100MFKET

Vishay CRHV1206AF100MFKET

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHV1206AF100MFKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF100MFKETCT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF100MFKETCT-ND
RES 100 MOHM 1% 0.3W 1206

RES 100 MOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF100MFKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF100MFKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF100MFKETDKR-ND
RES 100 MOHM 1% 0.3W 1206

RES 100 MOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF100MFKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF100MFKETTR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF100MFKETTR-ND
RES 100 MOHM 1% 0.3W 1206

RES 100 MOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRHV1206AF100MFKET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRHV1206AF100MFKET
Chip Resistor - Surface Mount CRHV1206AF100MFKET
CRHV1206, 100M, 1%, 100 PPM, ET,

CRHV1206, 100M, 1%, 100 PPM, ET,

Supplier's Site Datasheet
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 70AJ5536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
70AJ5536
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 70AJ5536
RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay - 01Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
01Y3731
Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay 01Y3731
RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8198745 8198745P 3579-CRHV1206AF100MFKETCT-ND CRHV1206AF100MFKET 70AJ5536
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.1000 ohms 1.00E8 ohms 1.00E8 ohms
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details