Thick Film Resistors - SMD 100M OHM 1% 1.5KV Product overview: CRHV1206AF100MFKE5 from Vishay Techno is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5KV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5KV, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRHV1206AF100MFKE
Manufacturer: Vishay Dale
Win Source Part Number: 1329214-CRHV1206AF10
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.125" L x 0.063" W (3.18mm x 1.60mm)
Height - Seated (Max): 0.027" (0.69mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRHV100MATR,CRHV100M
RoHS Status: ROHS3 Compliant
100 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
100 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
100 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
RES, 0G1, 1%, 0.3W, 1206, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1.5kV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRHV1206AF100MFKE5 | 1329214-CRHV1206AF100MFKE5 | 3579-CRHV1206AF100MFKE5TR-ND | 01Y3735 |
| Product Name | SMD 1.5KV Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0G1, 1%, 0.3W, 1206, Thick Film; Resistance Vishay |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.00E8 ohms | 0.1000 ohms | 1.00E8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | |
| Operating DC Voltage | 1500 volts | 1500 volts |