Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHP2512AF500MFKET

Description
500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHP2512AF500MFKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF500MFKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF500MFKETDKR-ND
500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2512AF500MFKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF500MFKETCT-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF500MFKETCT-ND
500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2512AF500MFKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF500MFKETTR-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF500MFKETTR-ND
500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

500 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRHP2512AF500MFKETDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details