Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHP2512AF100MFKET

Description
100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHP2512AF100MFKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF100MFKETCT-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF100MFKETCT-ND
100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2512AF100MFKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF100MFKETTR-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF100MFKETTR-ND
100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2512AF100MFKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2512AF100MFKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHP2512AF100MFKETDKR-ND
100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

100 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRHP2512AF100MFKETCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details