Vishay Precision Group Chip Resistor - Surface Mount CRHP2010AF1G00FKE1

Description
CRHP2010AF 1G 1% 100 E1 E3
Request a Quote Datasheet
Description
CRHP2010AF 1G 1% 100 E1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHP2010AF1G00FKE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2010AF1G00FKE1CT-ND
Chip Resistor - Surface Mount 3579-CRHP2010AF1G00FKE1CT-ND
CRHP2010AF 1G 1% 100 E1 E3

CRHP2010AF 1G 1% 100 E1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2010AF1G00FKE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2010AF1G00FKE1DKR-ND
Chip Resistor - Surface Mount 3579-CRHP2010AF1G00FKE1DKR-ND
CRHP2010AF 1G 1% 100 E1 E3

CRHP2010AF 1G 1% 100 E1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP2010AF1G00FKE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP2010AF1G00FKE1TR-ND
Chip Resistor - Surface Mount 3579-CRHP2010AF1G00FKE1TR-ND
CRHP2010AF 1G 1% 100 E1 E3

CRHP2010AF 1G 1% 100 E1 E3

Buy Now Datasheet
Res, 1G, 1%, 1W, 2010, Thick Film Rohs Compliant Vishay - 71AH3159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1G, 1%, 1W, 2010, Thick Film Rohs Compliant Vishay
71AH3159
Res, 1G, 1%, 1W, 2010, Thick Film Rohs Compliant Vishay 71AH3159
RES, 1G, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1G, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CRHP2010AF1G00FKE1CT-ND 71AH3159
Product Name Chip Resistor - Surface Mount Res, 1G, 1%, 1W, 2010, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details