Vishay CRHA2512AF500MFKEF Resistor
500 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
500 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 500M, 1%, 1W, 2512 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2119417 | 3579-CRHA2512AF500MFKEFTR-ND | 13AJ4630 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 500M, 1%, 1W, 2512 Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512 |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor |