Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHA2512AF100MFKEF

Description
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHA2512AF100MFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2512AF100MFKEFTR-ND
Chip Resistor - Surface Mount 3579-CRHA2512AF100MFKEFTR-ND
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA2512AF100MFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2512AF100MFKEFCT-ND
Chip Resistor - Surface Mount 3579-CRHA2512AF100MFKEFCT-ND
100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA2512AF100MFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2512AF100MFKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRHA2512AF100MFKEFDKR-ND
CRHA2512 100M 1% EF E3

CRHA2512 100M 1% EF E3

Buy Now Datasheet
Surface Mount Resistors - 2119411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119411
Surface Mount Resistors 2119411
Vishay CRHA2512AF100MFKEF Resistor

Vishay CRHA2512AF100MFKEF Resistor

Supplier's Site
Surface Mount Resistors - 2119410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119410
Surface Mount Resistors 2119410
Vishay CRHA2512AF100MFKEF Resistor

Vishay CRHA2512AF100MFKEF Resistor

Supplier's Site
Surface Mount Resistors - 2119411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119411P
Surface Mount Resistors 2119411P
Vishay CRHA2512AF100MFKEF Resistor

Vishay CRHA2512AF100MFKEF Resistor

Supplier's Site
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay - 13AJ4627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay
13AJ4627
Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay 13AJ4627
RES, 100M, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 100M, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 3579-CRHA2512AF100MFKEFTR-ND 2119411 2119411P 13AJ4627
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100M, 1%, 1W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details