Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHA2510AF200MFKEF

Description
200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHA2510AF200MFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2510AF200MFKEFCT-ND
Chip Resistor - Surface Mount 3579-CRHA2510AF200MFKEFCT-ND
200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film

200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA2510AF200MFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2510AF200MFKEFTR-ND
Chip Resistor - Surface Mount 3579-CRHA2510AF200MFKEFTR-ND
200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film

200 MOhms ±1% 0.6W Chip Resistor Nonstandard Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 200M, 1%, 0.6W, 2510 Rohs Compliant Vishay - 13AJ4626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200M, 1%, 0.6W, 2510 Rohs Compliant Vishay
13AJ4626
Res, 200M, 1%, 0.6W, 2510 Rohs Compliant Vishay 13AJ4626
RES, 200M, 1%, 0.6W, 2510 ROHS COMPLIANT: YES

RES, 200M, 1%, 0.6W, 2510 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CRHA2510AF200MFKEFCT-ND 13AJ4626
Product Name Chip Resistor - Surface Mount Res, 200M, 1%, 0.6W, 2510 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers