Vishay CRHA2010AF51M0FKEF Resistor
Vishay CRHA2010AF51M0FKEF Resistor
Vishay CRHA2010AF51M0FKEF Resistor
RES, 51M, 1%, 0.5W, 2010 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2119405 | 2119406P | 13AJ4625 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 51M, 1%, 0.5W, 2010 Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010 |
| Standards and Certifications | RoHS | RoHS | RoHS |