Vishay Intertechnology, Inc. Surface Mount Resistors CRHA2010AF30M0FKEF

Description
Vishay CRHA2010AF30M0FKEF Resistor
Request a Quote Datasheet
Description
Vishay CRHA2010AF30M0FKEF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2119399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119399
Surface Mount Resistors 2119399
Vishay CRHA2010AF30M0FKEF Resistor

Vishay CRHA2010AF30M0FKEF Resistor

Supplier's Site
Surface Mount Resistors - 2119400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119400
Surface Mount Resistors 2119400
Vishay CRHA2010AF30M0FKEF Resistor

Vishay CRHA2010AF30M0FKEF Resistor

Supplier's Site
Surface Mount Resistors - 2119400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119400P
Surface Mount Resistors 2119400P
Vishay CRHA2010AF30M0FKEF Resistor

Vishay CRHA2010AF30M0FKEF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 3579-CRHA2010AF30M0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2010AF30M0FKEFCT-ND
Chip Resistor - Surface Mount 3579-CRHA2010AF30M0FKEFCT-ND
30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA2010AF30M0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2010AF30M0FKEFTR-ND
Chip Resistor - Surface Mount 3579-CRHA2010AF30M0FKEFTR-ND
30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

30 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA2010AF30M0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA2010AF30M0FKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRHA2010AF30M0FKEFDKR-ND
CRHA2010 30M 1% EF E3

CRHA2010 30M 1% EF E3

Buy Now Datasheet
Res, 30M, 1%, 0.5W, 2010 Rohs Compliant Vishay - 13AJ4622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30M, 1%, 0.5W, 2010 Rohs Compliant Vishay
13AJ4622
Res, 30M, 1%, 0.5W, 2010 Rohs Compliant Vishay 13AJ4622
RES, 30M, 1%, 0.5W, 2010 ROHS COMPLIANT: YES

RES, 30M, 1%, 0.5W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2119399 2119400P 3579-CRHA2010AF30M0FKEFCT-ND 13AJ4622
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 30M, 1%, 0.5W, 2010 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 2010
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.0300 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details