100 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
100 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
CRHA2010 100M 1% EF E3
RES, 100M, 1%, 0.5W, 2010 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 3579-CRHA2010AF100MFKEFCT-ND | 13AJ4621 |
| Product Name | Chip Resistor - Surface Mount | Res, 100M, 1%, 0.5W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Tolerance | 1 +/- % |