Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHA1206AF50M0FKEF

Description
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHA1206AF50M0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA1206AF50M0FKEFTR-ND
Chip Resistor - Surface Mount 3579-CRHA1206AF50M0FKEFTR-ND
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA1206AF50M0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA1206AF50M0FKEFCT-ND
Chip Resistor - Surface Mount 3579-CRHA1206AF50M0FKEFCT-ND
50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

50 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2119391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2119391
Surface Mount Resistors 2119391
Vishay CRHA1206AF50M0FKEF Resistor

Vishay CRHA1206AF50M0FKEF Resistor

Supplier's Site
Res, 50M, 1%, 0.3W, 1206 Rohs Compliant Vishay - 13AJ4618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50M, 1%, 0.3W, 1206 Rohs Compliant Vishay
13AJ4618
Res, 50M, 1%, 0.3W, 1206 Rohs Compliant Vishay 13AJ4618
RES, 50M, 1%, 0.3W, 1206 ROHS COMPLIANT: YES

RES, 50M, 1%, 0.3W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3579-CRHA1206AF50M0FKEFTR-ND 2119391 13AJ4618
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 50M, 1%, 0.3W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details