Vishay Intertechnology, Inc. RES, 1W, 5%, 2512, 0 OHM CRCW2512R67

Description
RES, 1W, 5%, 2512, 0ohm
Request a Quote
Description
RES, 1W, 5%, 2512, 0ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1W, 5%, 2512, 0 OHM - CRCW2512R67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1W, 5%, 2512, 0 OHM
CRCW2512R67
RES, 1W, 5%, 2512, 0 OHM CRCW2512R67
RES, 1W, 5%, 2512, 0ohm

RES, 1W, 5%, 2512, 0ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2512R67
Product Name RES, 1W, 5%, 2512, 0 OHM
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details