Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25129R53FNEG

Description
9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25129R53FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R53FNEG-ND
Chip Resistor - Surface Mount CRCW25129R53FNEG-ND
9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,9.53,1%,T/R,RoHS Compliant - CRCW25129R53FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,9.53,1%,T/R,RoHS Compliant
CRCW25129R53FNEG
2512,9.53,1%,T/R,RoHS Compliant CRCW25129R53FNEG
2512,9.53,1%,T/R,RoH S Compliant

2512,9.53,1%,T/R,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW25129R53FNEG-ND CRCW25129R53FNEG
Product Name Chip Resistor - Surface Mount 2512,9.53,1%,T/R,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details