Vishay Intertechnology, Inc. RES 9.53 OHM 1W 1% 2512 SMD CRCW25129R53FKEG

Description
RES 9.53ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.53ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1W 1% 2512 SMD - CRCW25129R53FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1W 1% 2512 SMD
CRCW25129R53FKEG
RES 9.53 OHM 1W 1% 2512 SMD CRCW25129R53FKEG
RES 9.53ohm 1W 1% 2512 SMD

RES 9.53ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129R53FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R53FKEG-ND
Chip Resistor - Surface Mount CRCW25129R53FKEG-ND
9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25129R53FKEG CRCW25129R53FKEG-ND
Product Name RES 9.53 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details