Vishay Intertechnology, Inc. RES 9.31 OHM 1W 1% 2512 SMD CRCW25129R31FNTG

Description
RES 9.31ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.31ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1W 1% 2512 SMD - CRCW25129R31FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1W 1% 2512 SMD
CRCW25129R31FNTG
RES 9.31 OHM 1W 1% 2512 SMD CRCW25129R31FNTG
RES 9.31ohm 1W 1% 2512 SMD

RES 9.31ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129R31FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R31FNTG-ND
Chip Resistor - Surface Mount CRCW25129R31FNTG-ND
9.31 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25129R31FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129R31FNTG
Chip Resistor - Surface Mount CRCW25129R31FNTG
RES SMD 9.31 OHM 1% 1W 2512

RES SMD 9.31 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25129R31FNTG CRCW25129R31FNTG-ND CRCW25129R31FNTG
Product Name RES 9.31 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details