Vishay Intertechnology, Inc. RES 9.1 OHM 1W 5% 2512 SMD CRCW25129R10JNTG

Description
RES 9.1ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 9.1ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1W 5% 2512 SMD - CRCW25129R10JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1W 5% 2512 SMD
CRCW25129R10JNTG
RES 9.1 OHM 1W 5% 2512 SMD CRCW25129R10JNTG
RES 9.1ohm 1W 5% 2512 SMD

RES 9.1ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129R10JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R10JNTG-ND
Chip Resistor - Surface Mount CRCW25129R10JNTG-ND
9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25129R10JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129R10JNTG
Chip Resistor - Surface Mount CRCW25129R10JNTG
RES SMD 9.1 OHM 5% 1W 2512

RES SMD 9.1 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 9.1 5% 200 R67 Rohs Compliant Vishay - 49P4970 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 9.1 5% 200 R67 Rohs Compliant Vishay
49P4970
Crcw2512 9.1 5% 200 R67 Rohs Compliant Vishay 49P4970
CRCW2512 9.1 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 9.1 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25129R10JNTG CRCW25129R10JNTG-ND CRCW25129R10JNTG 49P4970
Product Name RES 9.1 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 9.1 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details