Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 9.1ohms 5% CRCW25129R10JNEG

Description
Thick Film Resistors - SMD 1watt 9.1ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 9.1ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 9.1ohms 5% - CRCW25129R10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 9.1ohms 5%
CRCW25129R10JNEG
Thick Film Resistors - SMD 1watt 9.1ohms 5% CRCW25129R10JNEG
Thick Film Resistors - SMD 1watt 9.1ohms 5%

Thick Film Resistors - SMD 1watt 9.1ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-9.1XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1XTR-ND
Chip Resistor - Surface Mount 541-9.1XTR-ND
9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.1XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1XCT-ND
Chip Resistor - Surface Mount 541-9.1XCT-ND
9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.1XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1XDKR-ND
Chip Resistor - Surface Mount 541-9.1XDKR-ND
9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25129R10JNEG 541-9.1XTR-ND
Product Name Thick Film Resistors - SMD 1watt 9.1ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers