Vishay Intertechnology, Inc. RES 9.10 OHM 1W 1% 2512 SMD CRCW25129R10FNTG

Description
RES 9.10ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.10ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1W 1% 2512 SMD - CRCW25129R10FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1W 1% 2512 SMD
CRCW25129R10FNTG
RES 9.10 OHM 1W 1% 2512 SMD CRCW25129R10FNTG
RES 9.10ohm 1W 1% 2512 SMD

RES 9.10ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129R10FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R10FNTG-ND
Chip Resistor - Surface Mount CRCW25129R10FNTG-ND
9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25129R10FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129R10FNTG
Chip Resistor - Surface Mount CRCW25129R10FNTG
RES SMD 9.1 OHM 1% 1W 2512

RES SMD 9.1 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 9.1 1% 200 R67 Rohs Compliant Vishay - 49P4969 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 9.1 1% 200 R67 Rohs Compliant Vishay
49P4969
Crcw2512 9.1 1% 200 R67 Rohs Compliant Vishay 49P4969
CRCW2512 9.1 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 9.1 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25129R10FNTG CRCW25129R10FNTG-ND CRCW25129R10FNTG 49P4969
Product Name RES 9.10 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 9.1 1% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details