Vishay Precision Group RES 9.31M OHM 1W 1% 2512 SMD CRCW25129M31FKEG

Description
RES 9.31Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.31Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1W 1% 2512 SMD - CRCW25129M31FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1W 1% 2512 SMD
CRCW25129M31FKEG
RES 9.31M OHM 1W 1% 2512 SMD CRCW25129M31FKEG
RES 9.31Mohm 1W 1% 2512 SMD

RES 9.31Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129M31FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129M31FKEG-ND
Chip Resistor - Surface Mount CRCW25129M31FKEG-ND
9.31 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 9M31 1% E67 E3 Rohs Compliant Vishay - 47P5446 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 9M31 1% E67 E3 Rohs Compliant Vishay
47P5446
Crcw2512 100 9M31 1% E67 E3 Rohs Compliant Vishay 47P5446
CRCW2512 100 9M31 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 9M31 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25129M31FKEG CRCW25129M31FKEG-ND 47P5446
Product Name RES 9.31M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 9M31 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 9.31E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details