Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25129M10JNTG

Description
9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25129M10JNTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 9.1 MΩ with a tolerance of ±5%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W and has a temperature coefficient of resistance (TCR) of ±200 ppm/K. This component is suitable for military and industrial applications, providing high reliability and stability. The resistor is packaged in quantities of 2000 and complies with AEC-Q200 standards, ensuring its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The CRCW25129M10JNTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 9.1 MΩ with a tolerance of ±5%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W and has a temperature coefficient of resistance (TCR) of ±200 ppm/K. This component is suitable for military and industrial applications, providing high reliability and stability. The resistor is packaged in quantities of 2000 and complies with AEC-Q200 standards, ensuring its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25129M10JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129M10JNTG-ND
Chip Resistor - Surface Mount CRCW25129M10JNTG-ND
9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1M OHM 1W 5% 2512 SMD - CRCW25129M10JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1W 5% 2512 SMD
CRCW25129M10JNTG
RES 9.1M OHM 1W 5% 2512 SMD CRCW25129M10JNTG
RES 9.1Mohm 1W 5% 2512 SMD

RES 9.1Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129M10JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129M10JNTG
Chip Resistor - Surface Mount CRCW25129M10JNTG
RES SMD 9.1M OHM 5% 1W 2512

RES SMD 9.1M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25129M10JNTG-ND CRCW25129M10JNTG CRCW25129M10JNTG
Product Name Chip Resistor - Surface Mount RES 9.1M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details