Vishay Intertechnology, Inc. RES 9.1M OHM 1W 5% 2512 SMD CRCW25129M10JNEG

Description
RES 9.1Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 9.1Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1W 5% 2512 SMD - CRCW25129M10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1W 5% 2512 SMD
CRCW25129M10JNEG
RES 9.1M OHM 1W 5% 2512 SMD CRCW25129M10JNEG
RES 9.1Mohm 1W 5% 2512 SMD

RES 9.1Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129M10JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129M10JNEG-ND
Chip Resistor - Surface Mount CRCW25129M10JNEG-ND
9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 9M1 5% E67 E3 Rohs Compliant Vishay - 47P5445 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 9M1 5% E67 E3 Rohs Compliant Vishay
47P5445
Crcw2512 200 9M1 5% E67 E3 Rohs Compliant Vishay 47P5445
CRCW2512 200 9M1 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 9M1 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25129M10JNEG CRCW25129M10JNEG-ND 47P5445
Product Name RES 9.1M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 9M1 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details