9.53 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
9.53 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
9.53 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2512,9.53K,1%,T/R,Ro
RES SMD 9.53K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-9.53KAFDKR-ND | CRCW25129K53FKEG | CRCW25129K53FKEG |
| Product Name | Chip Resistor - Surface Mount | 2512,9.53K,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |