Vishay Intertechnology, Inc. RES 9.1K OHM 1W 5% 2512 SMD CRCW25129K10JNTG

Description
RES 9.1Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 9.1Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1W 5% 2512 SMD - CRCW25129K10JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1W 5% 2512 SMD
CRCW25129K10JNTG
RES 9.1K OHM 1W 5% 2512 SMD CRCW25129K10JNTG
RES 9.1Kohm 1W 5% 2512 SMD

RES 9.1Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129K10JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129K10JNTG-ND
Chip Resistor - Surface Mount CRCW25129K10JNTG-ND
9.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 9.1K 5% 200 R67 Rohs Compliant Vishay - 49P4966 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 9.1K 5% 200 R67 Rohs Compliant Vishay
49P4966
Crcw2512 9.1K 5% 200 R67 Rohs Compliant Vishay 49P4966
CRCW2512 9.1K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 9.1K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129K10JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129K10JNTG
Chip Resistor - Surface Mount CRCW25129K10JNTG
RES SMD 9.1K OHM 5% 1W 2512

RES SMD 9.1K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25129K10JNTG CRCW25129K10JNTG-ND 49P4966 CRCW25129K10JNTG
Product Name RES 9.1K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 9.1K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details