Vishay Intertechnology, Inc. RES 97.6 OHM 1.5W 1% 2512 SMD CRCW251297R6FKEGHP

Description
RES 97.6ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 97.6ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1.5W 1% 2512 SMD - CRCW251297R6FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1.5W 1% 2512 SMD
CRCW251297R6FKEGHP
RES 97.6 OHM 1.5W 1% 2512 SMD CRCW251297R6FKEGHP
RES 97.6ohm 1.5W 1% 2512 SMD

RES 97.6ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251297R6FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251297R6FKEGHP-ND
Chip Resistor - Surface Mount CRCW251297R6FKEGHP-ND
97.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

97.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251297R6FKEGHP CRCW251297R6FKEGHP-ND
Product Name RES 97.6 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details