Vishay Intertechnology, Inc. RES 97.6K OHM 1W 1% 2512 SMD CRCW251297K6FKTG

Description
RES 97.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 97.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1W 1% 2512 SMD - CRCW251297K6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1W 1% 2512 SMD
CRCW251297K6FKTG
RES 97.6K OHM 1W 1% 2512 SMD CRCW251297K6FKTG
RES 97.6Kohm 1W 1% 2512 SMD

RES 97.6Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251297K6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251297K6FKTG-ND
Chip Resistor - Surface Mount CRCW251297K6FKTG-ND
97.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251297K6FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251297K6FKTG
Chip Resistor - Surface Mount CRCW251297K6FKTG
RES SMD 97.6K OHM 1% 1W 2512

RES SMD 97.6K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251297K6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251297K6FKTG
Chip Resistor - Surface Mount CRCW251297K6FKTG
RES SMD 97.6K OHM 1% 1W 2512

RES SMD 97.6K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251297K6FKTG CRCW251297K6FKTG-ND CRCW251297K6FKTG CRCW251297K6FKTG
Product Name RES 97.6K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details