Vishay Intertechnology, Inc. RES 976 OHM 1W 1% 2512 SMD CRCW2512976RFKTG

Description
RES 976ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 976ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1W 1% 2512 SMD - CRCW2512976RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% 2512 SMD
CRCW2512976RFKTG
RES 976 OHM 1W 1% 2512 SMD CRCW2512976RFKTG
RES 976ohm 1W 1% 2512 SMD

RES 976ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512976RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512976RFKTG-ND
Chip Resistor - Surface Mount CRCW2512976RFKTG-ND
976 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512976RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512976RFKTG
Chip Resistor - Surface Mount CRCW2512976RFKTG
RES SMD 976 OHM 1% 1W 2512

RES SMD 976 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 976 1% 100 R67 Rohs Compliant Vishay - 49P4981 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 976 1% 100 R67 Rohs Compliant Vishay
49P4981
Crcw2512 976 1% 100 R67 Rohs Compliant Vishay 49P4981
CRCW2512 976 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 976 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512976RFKTG CRCW2512976RFKTG-ND CRCW2512976RFKTG 49P4981
Product Name RES 976 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 976 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details