Vishay Precision Group RES 976 OHM 1W 1% 2512 SMD CRCW2512976RFKEG

Description
RES 976ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 976ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1W 1% 2512 SMD - CRCW2512976RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% 2512 SMD
CRCW2512976RFKEG
RES 976 OHM 1W 1% 2512 SMD CRCW2512976RFKEG
RES 976ohm 1W 1% 2512 SMD

RES 976ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512976RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512976RFKEG-ND
Chip Resistor - Surface Mount CRCW2512976RFKEG-ND
976 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,976Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,976Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6331
Resistor,metal Glaze,976Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6331
Resistor,Metal Glaze,976Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,976Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512976RFKEG CRCW2512976RFKEG-ND 43C6331
Product Name RES 976 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,976Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details