Vishay Intertechnology, Inc. RES 95.3K OHM 1W 1% 2512 SMD CRCW251295K3FKTG

Description
RES 95.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 1% 2512 SMD - CRCW251295K3FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 1% 2512 SMD
CRCW251295K3FKTG
RES 95.3K OHM 1W 1% 2512 SMD CRCW251295K3FKTG
RES 95.3Kohm 1W 1% 2512 SMD

RES 95.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251295K3FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251295K3FKTG-ND
Chip Resistor - Surface Mount CRCW251295K3FKTG-ND
95.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251295K3FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251295K3FKTG
Chip Resistor - Surface Mount CRCW251295K3FKTG
RES SMD 95.3K OHM 1% 1W 2512

RES SMD 95.3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251295K3FKTG CRCW251295K3FKTG-ND CRCW251295K3FKTG
Product Name RES 95.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers