Vishay Intertechnology, Inc. RES 953K OHM 1.5W 1% 2512 SMD CRCW2512953KFKEGHP

Description
RES 953Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 953Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1.5W 1% 2512 SMD - CRCW2512953KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1.5W 1% 2512 SMD
CRCW2512953KFKEGHP
RES 953K OHM 1.5W 1% 2512 SMD CRCW2512953KFKEGHP
RES 953Kohm 1.5W 1% 2512 SMD

RES 953Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512953KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512953KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512953KFKEGHP-ND
953 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

953 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512953KFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512953KFKEGHP
Chip Resistor - Surface Mount CRCW2512953KFKEGHP
RES SMD 953K OHM 1% 1.5W 2512

RES SMD 953K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512953KFKEGHP CRCW2512953KFKEGHP-ND CRCW2512953KFKEGHP
Product Name RES 953K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 953000 ohms 953000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details