Vishay Precision Group Thick Film Resistors - SMD 1watt 93.1ohms 1% CRCW251293R1FKEG

Description
Thick Film Resistors - SMD 1watt 93.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 93.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 93.1ohms 1% - CRCW251293R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 93.1ohms 1%
CRCW251293R1FKEG
Thick Film Resistors - SMD 1watt 93.1ohms 1% CRCW251293R1FKEG
Thick Film Resistors - SMD 1watt 93.1ohms 1%

Thick Film Resistors - SMD 1watt 93.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW251293R1FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251293R1FKEG-ND
Chip Resistor - Surface Mount CRCW251293R1FKEG-ND
93.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 93R1, 1%, 1W, 2512; Resistance Vishay - 53K3988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 1W, 2512; Resistance Vishay
53K3988
Res, Thick Film, 93R1, 1%, 1W, 2512; Resistance Vishay 53K3988
RES, THICK FILM, 93R1, 1%, 1W, 2512; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 1W, 2512; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 93R1, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 1W, 2512, Reel; Resistance Vishay
42K4132
Res, Thick Film, 93R1, 1%, 1W, 2512, Reel; Resistance Vishay 42K4132
RES, THICK FILM, 93R1, 1%, 1W, 2512, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 1W, 2512, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251293R1FKEG CRCW251293R1FKEG-ND 53K3988 42K4132
Product Name Thick Film Resistors - SMD 1watt 93.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 93R1, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 93R1, 1%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details