Vishay Intertechnology, Inc. RES 931 OHM 1.5W 1% 2512 SMD CRCW2512931RFKEGHP

Description
RES 931ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 931ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1.5W 1% 2512 SMD - CRCW2512931RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1.5W 1% 2512 SMD
CRCW2512931RFKEGHP
RES 931 OHM 1.5W 1% 2512 SMD CRCW2512931RFKEGHP
RES 931ohm 1.5W 1% 2512 SMD

RES 931ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512931RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512931RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512931RFKEGHP-ND
931 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

931 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512931RFKEGHP CRCW2512931RFKEGHP-ND
Product Name RES 931 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details