Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251291R0FKEG

Description
91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251291R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251291R0FKEG-ND
Chip Resistor - Surface Mount CRCW251291R0FKEG-ND
91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91.0 OHM 1W 1% 2512 SMD - CRCW251291R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1W 1% 2512 SMD
CRCW251291R0FKEG
RES 91.0 OHM 1W 1% 2512 SMD CRCW251291R0FKEG
RES 91.0ohm 1W 1% 2512 SMD

RES 91.0ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 91R 1% E67 E3 Rohs Compliant Vishay - 47P5458 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 91R 1% E67 E3 Rohs Compliant Vishay
47P5458
Crcw2512 100 91R 1% E67 E3 Rohs Compliant Vishay 47P5458
CRCW2512 100 91R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 91R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251291R0FKEG-ND CRCW251291R0FKEG 47P5458
Product Name Chip Resistor - Surface Mount RES 91.0 OHM 1W 1% 2512 SMD Crcw2512 100 91R 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details