Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512910KJNTG

Description
910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512910KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512910KJNTG-ND
Chip Resistor - Surface Mount CRCW2512910KJNTG-ND
910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910K OHM 1W 5% 2512 SMD - CRCW2512910KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1W 5% 2512 SMD
CRCW2512910KJNTG
RES 910K OHM 1W 5% 2512 SMD CRCW2512910KJNTG
RES 910Kohm 1W 5% 2512 SMD

RES 910Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512910KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512910KJNTG
Chip Resistor - Surface Mount CRCW2512910KJNTG
RES SMD 910K OHM 5% 1W 2512

RES SMD 910K OHM 5% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,910Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,910Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6327
Resistor,metal Glaze,910Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6327
Resistor,Metal Glaze,910KOhms,500WV ,5+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,910KOhms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512910KJNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512910KJNTG
Chip Resistor - Surface Mount CRCW2512910KJNTG
RES SMD 910K OHM 5% 1W 2512

RES SMD 910K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512910KJNTG-ND CRCW2512910KJNTG CRCW2512910KJNTG 43C6327 CRCW2512910KJNTG
Product Name Chip Resistor - Surface Mount RES 910K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,910Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers